EN
  • EN
  • DE

CISCO UCS-IOM-2204XP - UCS 2204XP I/O Module (4 External, 16 Internal 10Gb Ports)

Part No CISCO UCS-IOM-2204XP - UCS 2204XP I/O Module (4 External, 16 Internal 10Gb Ports)
Manufacturer CISCO
Catalog Switch
Description UCS 2204XP I/O Module (4 External, 16 Internal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387793-CISCO UCS-IOM-2204XP - UCS 2204XP I/O Module (4 External, 16 Internal 10Gb Ports)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-IOM-2204XP - UCS 2204XP I/O Module (4 External, 16 Internal 10Gb Ports) CAD Model

Description

The CISCO UCS-IOM-2204XP is an I/O module designed to expand the capabilities of Cisco's Unified Computing System (UCS) blade servers. It provides high-density, high-bandwidth connectivity both to the chassis it's installed in and to external networks or storage systems. Featuring four external 10 Gigabit Ethernet, FCoE-capable SFP+ ports, and sixteen internal 10Gb connections to the blade servers within the UCS chassis, this module facilitates a high level of network performance and efficiency. The UCS-IOM-2204XP is an essential component in implementing a fully virtualized environment, enabling end-to-end management of computing and networking resources. It supports Cisco's virtual interface card (VIC) technology, which allows for the dynamic allocation of network bandwidth and interfaces based on the needs of virtualized workloads, further optimizing performance and resource utilization across the network. This I/O module is designed with redundancy and high availability in mind, featuring automatic failover and load balancing across connections to ensure uninterrupted service and maximum data throughput. It is an ideal solution for enterprises and data centers looking to scale their operations efficiently while maintaining high levels of performance and reliability.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess