EN
  • EN
  • DE

DELL 400-AMUI - 2TB 7.2K 2.5 SATA 6G HYBRID 400-AMUI

Part No DELL 400-AMUI - 2TB 7.2K 2.5 SATA 6G HYBRID 400-AMUI
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-AMUI. HDD size: 2.5", HDD capacity: 2000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your system with the 2TB Hard Drive from Dell.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391472-DELL 400-AMUI - 2TB 7.2K 2.5 SATA 6G HYBRID 400-AMUI
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AMUI - 2TB 7.2K 2.5 SATA 6G HYBRID 400-AMUI CAD Model

Description

The DELL 400-AMUI represents a blend of HDD capacity and SSD-like performance in a single drive. With 2TB of storage capacity in a compact 2.5-inch form factor, this hybrid drive operates at a 7,200 RPM spindle speed and utilizes a SATA 6Gbps interface for ample bandwidth in transferring data. The key feature of this hybrid model is its ability to deliver faster data access and boot times compared to traditional HDDs, thanks to its integrated SSD technology that stores frequently accessed data on solid-state storage. This makes it particularly suitable for a variety of applications, including boot drives in servers, data caching layers in high-performance computing setups, or as primary drives in workstations where both high capacity and speed are crucial. Its versatility, coupled with the reliability and quality associated with DELL products, makes it an excellent option for businesses looking to upgrade their storage infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess