EN
  • EN
  • DE

CISCO UCS-CPU-E5-4640 - 2.40 GHz E5-4640 95W 8C/20MB Cache/DDR3 1600MHz/No HS

Part No CISCO UCS-CPU-E5-4640 - 2.40 GHz E5-4640 95W 8C/20MB Cache/DDR3 1600MHz/No HS
Manufacturer CISCO
Catalog CPU
Description CISCO UCS-CPU-E5-4640 - 2.40 GHz E5-4640 95W 8C/20MB Cache/DDR3 1600MHz/No HS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385747-CISCO UCS-CPU-E5-4640 - 2.40 GHz E5-4640 95W 8C/20MB Cache/DDR3 1600MHz/No HS
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E5-4640 - 2.40 GHz E5-4640 95W 8C/20MB Cache/DDR3 1600MHz/No HS CAD Model

Description

The CISCO UCS-CPU-E5-4640 is a high-performance server CPU designed for enterprise-level applications and data-intensive tasks. This model operates at a base clock speed of 2.40 GHz and features 8 cores and 16 threads, providing significant parallel computing power to handle multiple applications simultaneously. With a 20MB smart cache, this processor efficiently manages data flow between the CPU, memory, and other system components, reducing wait times and improving overall performance. The CISCO UCS-CPU-E5-4640 supports DDR3 memory up to 1600MHz, enabling fast data access and processing speeds which are crucial for time-sensitive tasks such as financial transactions or real-time data analytics. Designed with a thermal design power (TDP) of 95W, it balances performance and power efficiency, making it suitable for environments that demand high computational performance without excessive heat output. Although this model does not come with a heatsink (HS), it allows system builders the flexibility to implement cooling solutions that best fit their system’s thermal requirements. This processor is engineered to deliver reliable and robust performance for demanding server workloads in sectors such as healthcare, finance, and IT infrastructure, making it a versatile choice for various enterprise applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess