EN
  • EN
  • DE

CISCO PWR-C1-350WAC-P - Cisco 350W AC 80+ platinum Config PWR

Part No CISCO PWR-C1-350WAC-P - Cisco 350W AC 80+ platinum Config PWR
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-C1-350WAC-P. Product type: Power supply, Product colour: Black, Grey, Material: Steel. Total power: 350 W, AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz. Width: 40.1 mm, Depth: 309.9 mm, Height: 82.5 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387209-CISCO PWR-C1-350WAC-P - Cisco 350W AC 80+ platinum Config PWR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-C1-350WAC-P - Cisco 350W AC 80+ platinum Config PWR CAD Model

Description

The CISCO PWR-C1-350WAC-P is a high-efficiency 350W AC power supply unit (PSU) that meets the 80+ Platinum efficiency standard, indicating top-tier energy efficiency. Designed for specific Cisco switches and networking hardware, it provides a reliable, environmentally friendly, and cost-efficient solution for powering critical network infrastructure. Its high efficiency not only reduces energy costs but also minimizes heat output, thereby helping to prolong the life of the device by reducing thermal stress. Ideal for supporting advanced network operations, this PSU ensures your Cisco equipment runs smoothly with an eco-friendly power option. Its compact design allows for easy installation, making the CISCO PWR-C1-350WAC-P an optimal addition to any energy-conscious networking environment.

You May Also Be Interested in

NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess