EN
  • EN
  • DE

CISCO CK-300RM-19 - Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit

Part No CISCO CK-300RM-19 - Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387340-CISCO CK-300RM-19 - Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CK-300RM-19 - Cisco 300 and 500 Series 19in (1RU) Rack Mount Kit CAD Model

Description

The CISCO CK-300RM-19 Rack Mount Kit is designed to offer a secure and stable mounting solution for Cisco 300 and 500 Series devices. This 19-inch (1RU) rack mount kit allows for easy installation of compatible Cisco devices into standard equipment racks, ensuring a clean and organized network infrastructure. Made specifically to fit the form factor of the Cisco 300 and 500 series, it provides a snug and secure fit, reducing the risk of damage due to movement or vibration. The kit includes all necessary hardware for mounting, making it an essential accessory for businesses looking to maintain a professional networking environment. Whether deploying new equipment or expanding an existing setup, the CISCO CK-300RM-19 offers a reliable and straightforward way to integrate Cisco devices into your rack system.

You May Also Be Interested in

CISCO
19 inch rack mount kit for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco ASA-SSP-SFR20-K9For models: 5510, 5520, 5540, 5550Includes:(1) Rack Mount Kit (L + R Ears and Screws)(4) Rack Screws
Need more? Email Us
CISCO
Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4320
Need more? Email Us
CISCO
Nexus 7000 Rack Mount Kit
Need more? Email Us
CISCO
Compatible 802.11 AP Low Profile Mounting Bracket
Need more? Email Us
CISCO
Cisco Aironet Acces Point Ceiling Bracket Mount
Need more? Email Us
CISCO
23in RackMount for Catalyst 3560,2960,ME-3400 Compact Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess