EN
  • EN
  • DE

CISCO NXA-FAN-30CFM-B - Nexus 2K/3K/9K Single Fan, port side intake airflow

Part No CISCO NXA-FAN-30CFM-B - Nexus 2K/3K/9K Single Fan, port side intake airflow
Manufacturer CISCO
Catalog Fan
Description Nexus 2K/3K/9K Single Fan, port side intake airflow
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385887-CISCO NXA-FAN-30CFM-B - Nexus 2K/3K/9K Single Fan, port side intake airflow
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NXA-FAN-30CFM-B - Nexus 2K/3K/9K Single Fan, port side intake airflow CAD Model

Description

The CISCO NXA-FAN-30CFM-B is designed to offer precision cooling solutions for the Cisco Nexus 2000, 3000, and 9000 series switches. Serving as a port-side intake unit, this fan module plays a pivotal role in creating an efficient cooling airflow through the switch chassis. It operates by pulling in cool air and directing it across the internal components, ensuring that the system maintains an optimal operating temperature. With a capacity of 30 cubic feet per minute (CFM), it is engineered to meet the cooling requirements of these switches, even under significant workload scenarios. The focused design allows for effective temperature management, which is vital for sustaining performance and reliability over time. Furthermore, its integration into the switch architecture supports easy maintenance and replacement, reducing potential downtime. The CISCO NXA-FAN-30CFM-B is an essential asset for network infrastructures utilizing Cisco Nexus 2000, 3000, and 9000 series switches, ensuring that cooling efficiency is maximized to support continuous, reliable operation.

You May Also Be Interested in

CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess