EN
  • EN
  • DE

CISCO MA-CBL-40G-3M - Meraki 40GbE QSFP Cable, 3 Meter.

Part No CISCO MA-CBL-40G-3M - Meraki 40GbE QSFP Cable, 3 Meter.
Manufacturer CISCO
Catalog Sfp
Description Cisco Meraki 40GbE QSFP 3m. Cable length: 3 m, Cable type: QSFP+, Compatible products: MS 225/250 Series MS 350 Series MS 400 SeriesQSFP+ passive Twinax cable assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387643-CISCO MA-CBL-40G-3M - Meraki 40GbE QSFP Cable, 3 Meter.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MA-CBL-40G-3M - Meraki 40GbE QSFP Cable, 3 Meter. CAD Model

Description

The CISCO MA-CBL-40G-3M is a 3-meter, high-speed QSFP (Quad Small Form-factor Pluggable) cable designed to interconnect networking equipment at speeds of 40 Gigabits per Ethernet (40GbE). This cable is specifically engineered for use with Cisco Meraki products, enabling seamless, high-bandwidth connections between devices such as switches, servers, and routers within a data center or enterprise network environment. The cable features a QSFP connector on both ends, ensuring compatibility with any device that supports the 40GbE standard via QSFP ports. The use of direct attach copper (DAC) technology in this cable allows for efficient, reliable data transmission over short distances, making it an ideal solution for connecting hardware within the same rack or across adjacent racks. Its robust design ensures durability and longevity, while its plug-and-play nature facilitates easy installation without the need for configuration or external power sources. The MA-CBL-40G-3M offers a cost-effective alternative to optical fiber cables for high-speed data transmission, providing network administrators with a flexible and efficient way to scale their network infrastructure, improve data throughput, and support the increasing demand for bandwidth-intensive applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess