EN
  • EN
  • DE

F6KB2G350B4HT-Z

Part No F6KB2G350B4HT-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW FILTER CSSD BAND 40 BAL 1410
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 2.35GHz
Insertion Loss 2.7dB
Applications Cellular, LTE
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 1037434-F6KB2G350B4HT-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian F6KB2G350B4HT-Z CAD Model

Description

The Taiyo Yuden F6KB2G350B4HT-Z is a surface mount filter designed for use in cellular and LTE applications. Taiyo Yuden F6KB2G350B4HT-Z is a product by Taiyo Yuden.

  • Application: cellular and LTE
  • Center Frequency: 2.35GHz
  • Insertion Loss: 2.7dB
  • Packaging: reel
  • Mountable: surface
  • Dimension: 0.055" L x 0.039" W (1.40mm x 1.00mm)
  • Maximum Height: 0.020" (0.50mm)
  • Supply and Demand Status: balanced
  • Package Contains: 3k pcs

You May Also Be Interested in

RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess