EN
  • EN
  • DE

CISCO DS-C9216-K9 - Cisco MDS 9216 16-port 2Gbps FC+1-slot Switch

Part No CISCO DS-C9216-K9 - Cisco MDS 9216 16-port 2Gbps FC+1-slot Switch
Manufacturer CISCO
Catalog Switch
Description Cisco MDS 9216 16-port 2Gbps FC+1-slot Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388124-CISCO DS-C9216-K9 - Cisco MDS 9216 16-port 2Gbps FC+1-slot Switch
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-C9216-K9 - Cisco MDS 9216 16-port 2Gbps FC+1-slot Switch CAD Model

Description

The CISCO DS-C9216-K9 is a foundational piece in the Cisco MDS 9000 family, designed to cater to the networking demands of small to medium-sized storage area networks. This model provides 16 ports capable of 2 Gbps Fibre Channel connectivity, ensuring robust, high-speed links for storage communication. Its architecture is designed with a focus on modularity, featuring an additional slot for network expansion or increased functionality through plug-in modules. This flexibility allows it to adapt to varying network requirements, making it a versatile choice for organizations aiming for cost-effective scalability. Security and efficient data management come standard, with support for VSANs, comprehensive access controls, and advanced traffic management features. The Cisco MDS 9216 is tailored for businesses seeking a reliable, scalable solution for improving their storage network infrastructure with the quality and support synonymous with Cisco.

You May Also Be Interested in

CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess