EN
  • EN
  • DE

CISCO CISCO2911-V/K9 - Cisco 2911 Voice Bundle. PVDM3-16. UC License PAK

Part No CISCO CISCO2911-V/K9 - Cisco 2911 Voice Bundle. PVDM3-16. UC License PAK
Manufacturer CISCO
Catalog Routers
Description Cisco 2911
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387403-CISCO CISCO2911-V/K9 - Cisco 2911 Voice Bundle. PVDM3-16. UC License PAK
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO2911-V/K9 - Cisco 2911 Voice Bundle. PVDM3-16. UC License PAK CAD Model

Description

The CISCO CISCO2911-V/K9 is a comprehensive voice bundle designed to support the unified communications (UC) needs of mid-sized businesses and branch offices. This powerful router is a part of Cisco's Integrated Services Routers Generation 2 (ISR G2) family and incorporates the latest advancements in hardware and software to deliver high-quality voice, video, data, and mobility services. Equipped with a Packet Voice DSP Module (PVDM3-16) and a Cisco Unified Communications License Pack (UC License PAK), it is ready to deliver secure and scalable voice over IP (VoIP) communications. This setup enhances collaboration through features like voicemail, call forwarding, conferencing, and automated attendant functionalities. The router also includes three Gigabit Ethernet ports, which provide high-speed connectivity and support for a broad range of WAN technologies. Security features such as VPN support, firewall, and intrusion prevention ensure that voice and data transmissions are protected across the network. Furthermore, its modular design allows for expansion to meet growing business needs, including additional voice, video, and data services. The CISCO CISCO2911-V/K9 is engineered to deliver a seamless integration of core business applications, providing a robust platform for unified communications and enabling businesses to enhance productivity and reduce operational costs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess