EN
  • EN
  • DE

CISCO ASR1001X-20G-K9 - ASR1001-X, 20G Base Bundle, K9, AES, Built-in 6x1G, 2x10G

Part No CISCO ASR1001X-20G-K9 - ASR1001-X, 20G Base Bundle, K9, AES, Built-in 6x1G, 2x10G
Manufacturer CISCO
Catalog Routers
Description Cisco ASR 1001-X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387381-CISCO ASR1001X-20G-K9 - ASR1001-X, 20G Base Bundle, K9, AES, Built-in 6x1G, 2x10G
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASR1001X-20G-K9 - ASR1001-X, 20G Base Bundle, K9, AES, Built-in 6x1G, 2x10G CAD Model

Description

The ASR1001-X, 20G Base Bundle, K9, AES, Built-in 6x1G, 2x10G represents a significant leap in router technology, tailored for high-end enterprise and service provider markets. This device offers unprecedented performance, with a 20Gbps system bandwidth that supports high-density packet routing. The inclusion of built-in Gigabit and 10Gigabit Ethernet ports ensures extensive connectivity options for various network architectures. With Advanced Encryption Standard (AES) support, it guarantees top-notch security for data traversing the network. This router is configurable with a wide array of software packages, enhancing its functionality for specific applications such as secure WAN connectivity, application optimization, and integrated threat control. The ASR1001-X integrates Cisco’s innovative IOS XE software, offering both traditional IOS command-line interface (CLI) management and modern programmable APIs, encapsulating the best of Cisco’s networking prowess in a scalable, flexible, and secure platform.

You May Also Be Interested in

CISCO
Cisco CISCO2811
Need more? Email Us
CISCO
Cisco 2610
Need more? Email Us
CISCO
Cisco 1801
Need more? Email Us
CISCO
CISCO 1701 ADSL ROUTER
Need more? Email Us
CISCO
Cisco 1751 Series Router
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess