Products specifications Report Issue?

Category Cables
Win Source Part Number 1385384-CISCO CAB-STACK-50CM - Cisco StackWise 50CM Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-STACK-50CM - Cisco StackWise 50CM Stacking Cable CAD Model

Description

The CISCO CAB-STACK-50CM is a 50-centimeter StackWise stacking cable, crafted with the intention of seamlessly linking Cisco switches to execute as a single consolidated entity. This shorter version of the stacking cable is especially suitable for adjacent switch connections, minimizing cable clutter and simplifying network architectures. By leveraging Cisco's innovative StackWise technology, this cable enables a high-bandwidth stacking architecture. This allows the switches to share resources and information, ensuring a cohesive, resilient, and highly scalable network infrastructure. It supports the high-speed data transfer essential for critical applications, ensuring reliability and reduced downtime. This compact and efficient cable is an excellent choice for creating streamlined, yet robust network setups in close-knit environments, where efficient use of space and organizational simplicity are paramount.

You May Also Be Interested in

CISCO
5 ft LOW LOSS CABLE ASSEMBLY W/N CONNECTORS
Need more? Email Us
ECAD model for CISCO AIR-CAB005LL-N - 5 ft LOW LOSS CABLE ASSEMBLY W/N CONNECTORS
CISCO
Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m
Need more? Email Us
ECAD model for CISCO 808086 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 2.0m
CISCO
AC Power Cord (Europe), C15, CEE 7, 2.5m
Need more? Email Us
ECAD model for CISCO CAB-C15-ACE - AC Power Cord (Europe), C15, CEE 7, 2.5m
CISCO
USB A - RJ45 Console Cable M-M
Need more? Email Us
ECAD model for CISCO W125742659 - USB A - RJ45 Console Cable M-M
Dell
SFP+ to SFP+ 10GbE DAC 1M
Need more? Email Us
ECAD model for DELL 37-0960-01 - SFP+ to SFP+ 10GbE DAC 1M
CISCO
Cisco STACK-T1-1M. Product colour: Black, Cable length: 1 m, Connector 1: T1. Quantity per pack: 1 pc(s)
Need more? Email Us
ECAD model for CISCO STACK-T1-1M - 1M Type 1 Stacking Cable
CISCO
Garbot UTP PatchCord Cat6 CU. Grey 7.0m
Need more? Email Us
ECAD model for CISCO 808071 - Garbot UTP PatchCord Cat6 CU. Grey 7.0m
CISCO
Cisco AC Cord. Cable length: 2.5 m. Input voltage: 250 V, Input current: 10 APower cord for the Cisco Catalyst 3750 v2 Series and other application.
Need more? Email Us
ECAD model for CISCO CAB-ACE - AC Power Cord (Europe), C13, CEE 7, 1.5M
CISCO
Cisco UCS C240 M3 SAS CABLE
Need more? Email Us
ECAD model for CISCO 1110961071 - Cisco UCS C240 M3 SAS CABLE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention