EN
  • EN
  • DE

CISCO C2960X-STACK-WS - Cisco Excess Catalyst 2960-X FlexStack Stack Modul

Part No CISCO C2960X-STACK-WS - Cisco Excess Catalyst 2960-X FlexStack Stack Modul
Manufacturer CISCO
Catalog Network Cards
Description Cisco Excess Catalyst 2960-X FlexStack Stack Modul
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386973-CISCO C2960X-STACK-WS - Cisco Excess Catalyst 2960-X FlexStack Stack Modul
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C2960X-STACK-WS - Cisco Excess Catalyst 2960-X FlexStack Stack Modul CAD Model

Description

The CISCO C2960X-STACK-WS is a key component from the Cisco Excess equipment lineup, designed to enhance the functionality and scalability of the Cisco Catalyst 2960-X series switches through the integration of FlexStack technology. This advanced stacking module allows for the stacking of up to eight switches, thereby unifying them as a single, logical switch with a unified management interface. The C2960X-STACK module's implementation significantly improves network resilience, scalability, and efficiency by providing simplified management, seamless redundancy and failover capabilities, and enhanced bandwidth through the stacking of multiple units. It supports an impressive stack bandwidth of up to 80 Gbps, which facilitates the reduction of bottlenecks and improves the overall performance of networked resources and applications. Apart from augmenting operational efficiency, the Cisco Excess FlexStack Plus module is an environmentally conscious choice for enterprises, allowing for the re-use of high-quality Cisco equipment. The module simplifies network upgrades and expansions, providing a flexible and cost-effective solution for growing business demands. Overall, the CISCO C2960X-STACK-WS is an essential investment for businesses leveraging the Catalyst 2960-X series switches and aiming for higher networking standards in terms of reliability, performance, and management.

You May Also Be Interested in

HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
IBM
4 Port 10/100 Ethernet Adapter
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess