EN
  • EN
  • DE

LENOVO 7ZT7A00547 - ThinkSystem 10Gb 4-port SFP+ LOM

Part No LENOVO 7ZT7A00547 - ThinkSystem 10Gb 4-port SFP+ LOM
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo 7ZT7A00547
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431560-LENOVO 7ZT7A00547 - ThinkSystem 10Gb 4-port SFP+ LOM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7ZT7A00547 - ThinkSystem 10Gb 4-port SFP+ LOM CAD Model

Description

The LENOVO 7ZT7A00547 ThinkSystem 10Gb 4-port SFP+ LOM is an innovative Lan-on-Motherboard (LOM) network interface card built to bolster high-speed network connectivity for enterprise data centers and demanding IT environments. Specifically designed for selected Lenovo ThinkSystem servers, this adapter leverages four SFP+ ports capable of delivering a staggering 10 gigabits per second (10GbE) per port, summing up to a total bandwidth of 40GbE. Enabling superior bandwidth for high-volume network traffic scenarios, it is ideal for various high-performance computing tasks, virtualization, cloud deployments, and database applications. The LOM form factor integrates seamlessly with the motherboard, offering the benefit of not consuming a traditional PCI Express (PCIe) slot, thus saving valuable space for other expansion cards. It supports sophisticated networking features like VLAN tagging, teaming, and load balancing, enhancing network efficiency and management. The use of SFP+ cages provides the flexibility to utilize direct attach cables (DACs) or optical transceivers, allowing for connections over both short and long distances. This versatility makes the adapter suitable for a wide range of network architectures. Furthermore, it is equipped with advanced security features, ensuring secure and reliable data transmission across the network. Engineered for compatibility and performance, the LENOVO 7ZT7A00547 embodies Lenovo's commitment to innovation and quality, offering a scalable and efficient solution for upgrading your network's bandwidth and reliability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess