EN
  • EN
  • DE

CISCO AIR-AP1131G-E-K9 - 802.11g Integrated Auto AP, Int Antennas, ETSI Cnf

Part No CISCO AIR-AP1131G-E-K9 - 802.11g Integrated Auto AP, Int Antennas, ETSI Cnf
Manufacturer CISCO
Catalog Access Point
Description Cisco 802.11g Integrated Auto AP, Int Antennas, ETSI Cnfg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385195-CISCO AIR-AP1131G-E-K9 - 802.11g Integrated Auto AP, Int Antennas, ETSI Cnf
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1131G-E-K9 - 802.11g Integrated Auto AP, Int Antennas, ETSI Cnf CAD Model

Description

The CISCO AIR-AP1131G-E-K9 is an enterprise-level access point designed to integrate seamlessly into various networks. Operating on the 802.11g standard, it provides robust wireless connectivity with internal antennas optimized for a sleek and unobtrusive appearance. The device is configured for the ETSI (European Telecommunications Standards Institute) domain, ensuring compliance with European wireless communication standards. It supports auto-detection and dynamic adjustment to the best operational modes, including root access point, bridge, or repeater, adapting to business needs without manual intervention. This makes it an ideal solution for businesses looking for scalable, reliable wireless access points that can support a wide range of applications from voice over IP (VoIP) to streamlining backend services. The AP1131G is equipped with advanced security features, including WPA2 encryption and 802.1X support, safeguarding the wireless network from unauthorized access and protecting sensitive data.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Hewlett Packard Enterprise MSM415 RF Security SensorThe HP Mobility Security IDS/IPS System is comprised of HP RF Manager and MSM415 Sensors
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Hewlett Packard Enterprise 425 Wireless Dual Radio 802.11n
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
HP
Aruba Aruba Instant IAP-105
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess