EN
  • EN
  • DE

CISCO 70315 - Goobay RJ45 CAT6 S/FTP CU LDZH 1m

Part No CISCO 70315 - Goobay RJ45 CAT6 S/FTP CU LDZH 1m
Manufacturer CISCO
Catalog Cables
Description Goobay RJ45 CAT6 S/FTP CU LDZH 1m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385469-CISCO 70315 - Goobay RJ45 CAT6 S/FTP CU LDZH 1m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 70315 - Goobay RJ45 CAT6 S/FTP CU LDZH 1m CAD Model

Description

The CISCO 70315 represents the Goobay RJ45 CAT6 S/FTP CU LDZH 1m cable, an essential component in modern network infrastructure. Designed for superior performance, this CAT6 cable facilitates high-speed data transmission, capable of achieving up to 10 Gbps speeds over a 1-meter length. It is equipped with screen foiled twisted pairs (S/FTP) to minimize cross-talk and interference, ensuring a reliable and stable connection in various networking environments. The use of copper (CU) as the conducting material enhances its transmission capabilities, making it ideal for bandwidth-intensive applications. Additionally, the low-smoke zero halogen (LDZH) jacket contributes to the safety of the installation environment by reducing the amount of toxic and corrosive gas emitted during combustion. This cable is perfect for connecting computers, servers, switches, and other network devices, offering a high-quality, durable solution for any structured cabling system.

You May Also Be Interested in

NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess