EN
  • EN
  • DE

CISCO 700-30247-02 - Cisco Catalyst 3K-X Power Supply Blank

Part No CISCO 700-30247-02 - Cisco Catalyst 3K-X Power Supply Blank
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco Catalyst 3K-X Power Supply Blank
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385329-CISCO 700-30247-02 - Cisco Catalyst 3K-X Power Supply Blank
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 700-30247-02 - Cisco Catalyst 3K-X Power Supply Blank CAD Model

Description

The CISCO 700-30247-02 Catalyst 3K-X Power Supply Blank is an integral accessory designed for use with Cisco Catalyst 3K-X series switches. This blank panel occupies unused power supply slots, serving several critical functions. Primarily, it aids in maintaining the proper airflow within the switch chassis, preventing hot air recirculation that could lead to overheating and reduced component lifespan. Additionally, it serves as a protective barrier, shielding internal components from dust and particulate matter, which can cause damage or operational issues over time. The power supply blank is constructed from materials compliant with Cisco's high standards, ensuring durability and a perfect fit within your Catalyst 3K-X series switch. Its installation is straightforward, requiring no tools, which facilitates easy maintenance and upgrades. For any organization that prioritizes the longevity and reliability of their network infrastructure, the CISCO 700-30247-02 Catalyst 3K-X Power Supply Blank is an indispensable asset.

You May Also Be Interested in

EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess