EN
  • EN
  • DE

WM8985GEFL/R

Part No WM8985GEFL/R
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411086-WM8985GEFL/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8985GEFL/R CAD Model

Description

The WM8985GEFL/R is a low power stereo codec from Cirrus Logic, designed primarily for portable audio applications. It features integrated Class D speaker drivers and headphone amplifiers, aiming for high-quality audio playback and recording within a compact form factor. The device's architecture offers flexibility for various audio processing needs. The '/R' suffix likely refers to a specific packaging or reel option.

Applications:

  • Portable Media Players
  • Mobile Phones
  • Tablet Computers
  • Digital Voice Recorders
  • Gaming Devices

Features:

  • Stereo Class D speaker drivers with integrated charge pump
  • High-performance headphone amplifier with capless output option
  • Low power consumption, optimizing battery life
  • Integrated stereo 24-bit ADC and DAC
  • Flexible digital audio interface, supporting I2S, PCM, and TDM
  • Programmable gain stages for versatile audio signal manipulation
  • Digital beep generator for audible feedback
  • Automatic Level Control (ALC) for consistent recording levels
  • I2C control interface for straightforward configuration and control

Benefits:

  • Exceptional Audio Fidelity: The integrated 24-bit ADC and DAC facilitate accurate and clear audio reproduction.
  • Prolonged Battery Operation: Minimal power consumption extends the operational duration of battery-powered devices.
  • Simplified System Integration: Integrated speaker drivers and headphone amplifiers reduce the necessity for external components, streamlining system design.
  • Adaptable Audio Processing: Programmable parameters enable customization to suit diverse application demands.
  • Compact Physical Footprint: The device's small package size is suitable for use in portable devices where space is a constraint.

Additional Details:

The WM8985GEFL/R encompasses a comprehensive array of audio processing functionalities, including equalization, noise reduction algorithms, and volume management. It supports a broad spectrum of audio formats and sampling frequencies. The Class D speaker drivers offer efficient power amplification for loudspeakers, while the headphone amplifier delivers a high-caliber audio output to headphones, often without requiring external DC-blocking capacitors (capless output). The I2C interface manages control, enabling simple setup and management. The '/R' likely indicates a reel or tape packaging variation, but the core functionality remains the same as WM8985GEFL. Refer to the official Cirrus Logic datasheet for detailed technical specifications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess