The WM8978G is a low power stereo codec with integrated Class D speaker driver, manufactured by Cirrus Logic Inc. It is designed for portable audio devices and provides high-quality audio playback and recording capabilities. This codec offers a flexible architecture suitable for various audio processing applications.
Applications:
- Portable Media Players
- Mobile Phones
- Tablet Computers
- Gaming Consoles
- Digital Voice Recorders
Features:
- Stereo Class D speaker driver with integrated charge pump
- High-performance headphone amplifier
- Low power consumption
- Integrated stereo 24-bit ADC and DAC
- Flexible digital audio interface supporting I2S, PCM and TDM formats
- Programmable gain stages for optimal signal levels
- Digital beep generator
- Digital ALC (Automatic Level Control) for recording
- I2C control interface for easy configuration
Benefits:
- Excellent Audio Quality: The integrated 24-bit ADC and DAC ensure high-fidelity audio reproduction.
- Extended Battery Life: Low power consumption allows for longer usage in portable devices.
- Simplified System Design: Integrated speaker driver and headphone amplifier reduce external component count.
- Versatile Audio Processing: Programmable features enable customization for different applications.
- Compact Footprint: The small package size is ideal for portable devices with limited space.
Additional Details:
The WM8978G incorporates a complete suite of audio processing functions, including equalization, volume control, and noise reduction. It supports various audio formats and sampling rates. The Class D speaker driver offers efficient power amplification to speakers, while the headphone amplifier delivers high-quality audio to headphones. The device is typically controlled via an I2C interface, allowing for easy configuration and control by a host processor. It operates on a low supply voltage, further contributing to its low power consumption. Detailed specifications can be found in the Cirrus Logic datasheet.