EN
  • EN
  • DE

WM8804GEDS/V

Part No WM8804GEDS/V
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC AUDIO TRANSCEIVER 20SSOP  /  Audio Audio Transceiver 1 Channel 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Cirrus Logic Inc.
Package Tube
Function Audio Transceiver
Applications Professional Audio
Number of Channels 1
Interface I²S
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 32kHz ~ 192kHz
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number WM8804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names WM8804GEDS/V-ND,598-2468
Standard Package 66
Win Source Part Number 1169030-WM8804GEDS/V
Ultra Librarian 3D Model Ultra Librarian WM8804GEDS/V CAD Model

Description

The Cirrus Logic Inc. WM8804GEDS/V is an integrated circuit used for audio special purposes.

  • Standard Package: 66
  • Mounting: SMD (SMT)
  • Function: Audio Transceiver
  • Interface: I²S
  • Voltage Supply: 2.7V ~ 3.6V
  • Temperature Range: -40°C ~ 85°C (TA)
  • Cross-Reference: WM8804GEDSV
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5559 $51.1180
42+ $2.3942 $100.5564
65+ $2.3133 $150.3645
93+ $2.1515 $200.0895
121+ $2.0706 $250.5426
151+ $1.9898 $300.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,675 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess