The WM8772EDS is a highly integrated audio codec designed by Cirrus Logic. This codec is optimized for applications requiring high-quality stereo audio recording and playback with low power consumption. It integrates analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other audio processing functions, providing a comprehensive solution for various audio systems.
Applications:
- Portable audio recorders
- Mixing consoles
- Effects processors
- Audio interfaces
- Home studio equipment
Features:
- Stereo ADC and DAC
- Low power consumption
- Integrated microphone preamplifier
- Line-level inputs and outputs
- Digital volume control
- I2S digital audio interface
- Flexible clocking options
Benefits:
- High-Fidelity Audio: Delivers excellent audio performance for both recording and playback.
- Versatile Integration: Combines ADC and DAC functionality in a single chip, simplifying system design and reducing component count.
- Energy Efficient: Low power consumption extends battery life in portable recording and playback devices.
- Flexible Audio Routing: Supports various audio input and output configurations, allowing for adaptable system designs.
- Precise Level Control: Digital volume control enables accurate and repeatable audio level adjustments.
The WM8772EDS incorporates high-performance ADCs and DACs that support sample rates up to 96kHz, ensuring high-fidelity audio capture and reproduction. The integrated microphone preamplifier allows for direct connection of microphones, simplifying the design of recording devices. The line-level inputs and outputs provide compatibility with a wide range of audio equipment and signal sources. The digital volume control enables precise level adjustments without introducing unwanted noise or distortion. The I2S digital audio interface allows for seamless integration with other digital audio components and systems. The flexible clocking options provide designers with versatility in system configuration.
Specifications:
- Channels: Stereo
- ADC Resolution: 24-bit
- DAC Resolution: 24-bit
- Sample Rate: Up to 96 kHz
- Interface: I2S
- Power Consumption: Low