EN
  • EN
  • DE

WM7133LIMS/RV

Part No WM7133LIMS/RV
Manufacturer Cirrus Logic Inc.
Catalog Microphones
Description IC MIC CMOS/MEMS BOTTM PORT 3LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 85Hz to 10.6kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 64.5dB
Impedance 55 Ohm
Voltage Rating 1.8V
Voltage Range 1.5 to 3.7V
Operating Supply Current 240μA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.08mm)
Shape Rectangular
Win Source Part Number 120804-WM7133LIMS/RV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM7133LIMS/RV CAD Model

Description

The Cirrus Logic Inc. WM7133LIMS/RV is an omnidirectional MEMS (Silicon) microphone with a sensitivity of -38dB ±3dB @ 94dB SPL and a S/N ratio of 64.5dB.

  • Impedance: 55 Ohm
  • Frequency Range: 85Hz to 10.6kHz
  • Voltage Rating: 1.8V
  • Mounting Type: solder pads
  • Shape: rectangular
  • Directional: omnidirectional
  • Lifecycle Status: obsolete (EOL)
  • Supply and Demand Status: limited
  • Operating Supply Current: 240µA
  • Maximum Height: 0.043 inches
  • It is suitable for audio products.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.6115
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
MICROPHONE
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC BOOM ANALOG NC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess