EN
  • EN
  • DE

ADIS16365BMLZ

Part No ADIS16365BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Tri-Axis Inertial Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Series iMEMS, iSensor
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type SPI
Operating Temperature Range -40°C ~ 105°C (TA)
Win Source Part Number 1140514-ADIS16365BMLZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADIS16365
Introduction Date June 06, 2008
ECCN 7A994
Ultra Librarian 3D Model Ultra Librarian ADIS16365BMLZ CAD Model

Description

ADIS16365BMLZ Tri-Axis Inertial Sensor

The ADIS16365BMLZ is a high-performance, tri-axis inertial sensor from Analog Devices Inc., designed to offer a complete inertial sensing solution with a gyroscope and accelerometer functionality. This precision sensor provides accurate angular rate and linear acceleration measurements, making it an ideal choice for a variety of demanding applications such as industrial instrumentation, platform stabilization, navigation, and robotics.

Key Features:

  • Integrated Gyroscope and Accelerometer: The ADIS16365BMLZ features a tri-axis digital gyroscope and a tri-axis digital accelerometer that deliver high-precision data with low noise characteristics.
  • Wide Dynamic Range: The sensor supports a wide dynamic range, ensuring reliable performance under varying motion and vibration conditions.
  • Calibration: Factory calibration for sensitivity, bias, alignment, and linear acceleration, which reduces system-level calibration requirements.
  • High Data Rates: It offers user-selectable data rates that enable flexible integration into different system architectures.
  • Temperature Sensing: An on-board temperature sensor assists with performance tuning across diverse operating conditions.
  • Robust Design: Encased in a compact, laser-welded titanium housing, the ADIS16365BMLZ is built to withstand harsh environments and is resistant to moisture and other contaminants.
  • Interface: It features a serial peripheral interface (SPI) for easy integration with most microcontrollers.
  • Power Management: The device operates on a single supply voltage, with a power-down mode for energy saving when not in active use.

Applications:

  • Vehicle Control and Navigation Systems
  • Platform Stabilization
  • Industrial Instrumentation
  • Robotics
  • Medical Devices
  • Aerospace and Defense Systems

The ADIS16365BMLZ by Analog Devices Inc. is a testament to their commitment to providing advanced sensing technologies. Its robust design, combined with high precision and ease of integration, make it a versatile and reliable choice for engineers and designers looking to enhance the performance and accuracy of their systems.

You May Also Be Interested in

TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Murata Electronics North America
Sensor Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,000.0000 $1,000.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess