EN
  • EN
  • DE

EP7309-CVZ

Part No EP7309-CVZ
Manufacturer Cirrus Logic Inc.
Catalog Embedded - Microprocessors
Description High-performance, Low-power, System-on-chip with Enhanced Digital Audio Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Series EP7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7TDMI
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 74MHz
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, Touchscreen
Voltage - I/O 2.5V, 2.7V, 3.0V, 3.3V
Operating Temperature Range 0°C ~ 70°C (TA)
Security Features Hardware ID
Package 208-LQFP
Manufacturer Package 208-LQFP
Additional Interfaces DAI, IrDA, SSI, UART
Win Source Part Number 1172196-EP7309-CVZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Family Name EP7309
Introduction Date November 12, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian EP7309-CVZ CAD Model

Description

The EP7309-CVZ is an obsolete electronic component manufactured by Cirrus Logic Inc.

  • Description: This component is designed to be used in various electronic devices and systems. It is a reliable and durable component that can be used in different applications. The specifications of this component make it a perfect fit for a wide range of electronic devices. The EP7309-CVZ is a great choice for those who are looking for a high-quality electronic component that is both reliable and affordable.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess