EN
  • EN
  • DE

EG-2101CA 125.000000M-P

Part No EG-2101CA 125.000000M-P
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822378-EG-2101CA 125.000000M-P
Ultra Librarian 3D Model Ultra Librarian EG-2101CA 125.000000M-P CAD Model

Description

The EG-2101CA 125.000000M-P is a precision crystal oscillator from Cirrus Logic Inc. It generates a stable and accurate clock signal at a frequency of 125 MHz. Crystal oscillators are fundamental components in electronic circuits, providing the timing reference necessary for synchronous operation of digital systems. This specific oscillator is likely designed for high-performance applications requiring low jitter and high stability. The '-P' suffix might indicate a specific package type, performance grade, or other configuration detail.

Applications

  • Networking Equipment: Routers, switches, and other networking devices.
  • Audio and Video Processing: Digital audio workstations (DAWs), video editing equipment, and broadcast systems.
  • Data Acquisition Systems: High-speed data acquisition boards and instruments.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and frequency counters.
  • Microcontroller and Microprocessor Clocks: Providing the primary clock signal for microcontrollers and microprocessors.
  • FPGA and CPLD Clocks: Clocking high-speed FPGAs and CPLDs.

Features

  • 125 MHz Output Frequency: Provides a stable and accurate 125 MHz clock signal.
  • Low Jitter: Minimizes timing variations in the clock signal, improving system performance.
  • High Stability: Maintains a stable frequency over a wide range of operating conditions.
  • Low Power Consumption: Designed for efficient power consumption.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits

  • Improved System Performance: Low jitter and high stability contribute to improved system performance.
  • Increased Accuracy: Provides an accurate timing reference for precise measurements and control.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified Assembly: SMT compatibility simplifies the assembly process.
  • Environmental Compliance: RoHS compliance ensures that the oscillator meets environmental standards.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

Crystal oscillators like the EG-2101CA are typically specified by parameters such as frequency tolerance, frequency stability over temperature, aging, and supply voltage variations. The jitter performance is often specified in terms of RMS jitter or peak-to-peak jitter. The package type is important for PCB layout and thermal management. The oscillator typically requires a stable power supply for proper operation. It's critical to consult the official Cirrus Logic datasheet for detailed specifications, recommended operating conditions, and application notes to ensure proper integration and optimal performance. Termination resistors may be required for impedance matching to minimize signal reflections. Care should be taken to avoid mechanical stress on the oscillator during assembly and operation.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.6192 $131.6192
2+ $127.3734 $254.7468
3+ $123.1276 $369.3828
4+ $110.3903 $441.5612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess