The CS8415A-CSR is a low-jitter digital audio interface transmitter from Cirrus Logic. It's designed for transmitting digital audio data in professional and consumer audio applications.
Applications
- Digital audio workstations (DAWs)
- Audio interfaces
- Digital mixing consoles
- CD players
- DVD players
- A/V receivers
Features
- Low-jitter clock recovery
- Supports multiple audio formats (e.g., S/PDIF, AES/EBU)
- 24-bit resolution
- Sampling rates up to 192 kHz
- Integrated PLL (Phase-Locked Loop)
- SPDIF transmitter
Benefits
- High-quality audio transmission
- Reduced jitter for improved audio clarity
- Flexible interface options
- Easy integration into audio systems
- Low power consumption
- Reliable performance
Additional Details
The CS8415A-CSR typically operates from a 3.3V or 5V power supply. The package is usually a small surface-mount package (e.g., TSSOP). The input clock frequency and the output data format can be configured through control pins or via a serial interface. The jitter performance is a key specification, and the datasheet will provide detailed information on the typical jitter levels. The device also includes features such as mute control and error flags.