EN
  • EN
  • DE

CS5376A-IQ

Part No CS5376A-IQ
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description LOW POWER MULTI CHANNEL DECIMATION FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163363-CS5376A-IQ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5376A-IQ CAD Model

Description

The CS5376A-IQ is a high-performance audio A/D converter from Cirrus Logic with a dynamic range of 106dB and a sampling rate of up to 192kHz.

  • Dynamic Range: 106dB
  • Sampling Rate: Up to 192kHz
  • Interface: Serial (I2S and left-justified formats)
  • PLL: Built-in for clock generation
  • Power Supply: Single 5V
  • Package: 28-pin QSOP

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess