EN
  • EN
  • DE
  • IT

CS4349-DZZR

Part No CS4349-DZZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features DAC, Audio 24 b 192k SPI 24-TSSOP
Manufacturer Cirrus Logic Inc.
Series Popguard®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name CS4349
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867296-CS4349-DZZR
Ultra Librarian 3D Model Ultra Librarian CS4349-DZZR CAD Model

Description

The Cirrus Logic CS4349-DZZR is a high-performance DAC with audio 24 b 192k SPI 24-TSSOP.

  • Series: Popguard™
  • Operating Temperature: -40°C to 105°C
  • Package / Case: 24-TSSOP
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 4000
  • Estimated Production Lead Time: 27 weeks

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us
Texas Instruments
Lowest to $10.7791
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess