EN
  • EN
  • DE

CS43198-CWZR

Part No CS43198-CWZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 32BIT V-OUT 42WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 32 Bit Digital to Analog Converter 2 42-WLCSP (3.18x2.71)
Manufacturer Cirrus Logic Inc.
Package Reel - TR
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 42-UFBGA, WLCSP
Case / Package 42-WLCSP (3.18x2.71)
Family Name CS43198
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 598-2477-6, 598-2477-2, -CS43198-CWZR, 598-2477-1
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916066-CS43198-CWZR
Ultra Librarian 3D Model Ultra Librarian CS43198-CWZR CAD Model

Description

The CS43198-CWZR is a high-performance, low-power audio DAC (Digital-to-Analog Converter) from Cirrus Logic. It's designed for portable audio applications, delivering exceptional audio fidelity and dynamic range. This DAC is a popular choice for audiophile-grade smartphones, portable music players, and USB DACs, where sound quality is paramount.

Applications

  • High-Resolution Portable Music Players
  • Audiophile Smartphones
  • USB DACs
  • Headphone Amplifiers
  • Home Audio Systems

Features

  • High-Resolution Audio Playback: Supports up to 32-bit/384kHz PCM and DSD256 audio formats.
  • Low Power Consumption: Optimized for portable devices to extend battery life.
  • High Dynamic Range: Delivers a wide dynamic range for detailed and immersive audio.
  • Low THD+N: Minimizes distortion and noise for clean audio reproduction.
  • Advanced Volume Control: Provides precise volume adjustment without compromising audio quality.
  • Integrated Headphone Amplifier: Can directly drive headphones with low impedance.
  • I2C Control Interface: Allows for easy configuration and control via a microcontroller.
  • Pop-Guard Technology: Reduces audible pops and clicks during power-up and power-down.

Benefits

  • Superior Audio Quality: Experience high-fidelity audio with exceptional clarity and detail.
  • Extended Battery Life: Enjoy longer listening sessions on portable devices due to low power consumption.
  • Versatile Compatibility: Supports a wide range of audio formats and devices.
  • Easy Integration: Simplifies design and development with its I2C control interface.
  • Reduced Noise and Distortion: Ensures clean and accurate audio reproduction.

Technical Specifications

The CS43198-CWZR typically features a dynamic range of 130 dB and a THD+N (Total Harmonic Distortion plus Noise) of -115 dB. It operates on a low voltage supply, typically around 1.8V to 3.3V. The device comes in a compact package suitable for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess