EN
  • EN
  • DE

CS42L51-CNZ

Part No CS42L51-CNZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description Low Power, Stereo CODEC with Headphone Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Tube
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 98 / 98
Operating Supply Voltage 1.8V, 2.5V
Voltage - Supply, Digital 1.8V, 2.5V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 32-QFP
Manufacturer Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 1163151-CS42L51-CNZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS42L51
Introduction Date February 05, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian CS42L51-CNZ CAD Model

Description

The CS42L51-CNZ is a stereo audio electronic component manufactured by Cirrus Logic Inc.

  • Limited Supply: Yes
  • Medium Popularity: Yes
  • Operating Temperature: -10°C ~ 70°C
  • Package: 32-QFP
  • Mounting: SMD
  • Operating Supply Voltage: 1.8V, 2.5V
  • Data Interface: PCM Audio Interface
  • Voltage - Supply, Digital: 1.8V, 2.5V
  • Resolution: 24 b
  • Win Source Part Number: 1163151-CS42L51-CNZ
  • Manufacturer Homepage: www.cirrus.com

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3096 $51.7152
29+ $3.5361 $102.5469
44+ $3.4256 $150.7264
61+ $3.3151 $202.2211
79+ $3.2046 $253.1634
105+ $2.8731 $301.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess