EN
  • EN
  • DE

CS42888-CQZ

Part No CS42888-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC 4IN 8OUT 192KHZ 64-LQFP / Audio Interface 24 b Serial 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Cirrus Logic Inc.
Package Tray
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 8
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 105 / 108 (Differential), 102 / 105 (Single-Ended)
Voltage - Supply, Analog 3.14V ~ 5.25V
Voltage - Supply, Digital 3.14V ~ 5.25V
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number CS42888
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 598-1183,-598-1183,CS42888CQZ
Standard Package 160
Win Source Part Number 1022646-CS42888-CQZ
Ultra Librarian 3D Model Ultra Librarian CS42888-CQZ CAD Model

Description

The Cirrus Logic Inc. CS42888-CQZ is a high-performance audio codec from Cirrus Logic Inc.

  • Manufacturer: Cirrus Logic Inc.
  • Description: 24-bit, four-channel ADC and eight-channel DAC audio codec with serial data interface
  • Application: home theater systems, multimedia speakers, and portable audio players
  • Technology: sigma-delta modulation
  • Voltage Range: 3.14V to 5.25V for both analog and digital supplies
  • Package: 64-LQFP
  • Operating Temperature: -10°C to 70°C

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess