EN
  • EN
  • DE

CS4272-DZ

Part No CS4272-DZ
Manufacturer Cirrus Logic Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0421+
Reference case TSSOP
Manufacturer Cirrus Logic Inc.
Manufacturer Homepage www.cirrus.com
RoHS State Request Verification
Win Source Part Number 752707-CS4272-DZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4272-DZ CAD Model

Description

The CS4272-DZ is a high-performance, low-power stereo CODEC (Coder-Decoder) from Cirrus Logic. This integrated circuit is designed for a variety of audio applications requiring high-fidelity analog-to-digital and digital-to-analog conversion. It offers excellent audio quality and efficient power consumption, making it suitable for portable and stationary audio devices.

Applications:

  • Portable audio players: Used for high-quality audio playback and recording.
  • USB audio interfaces: Integrated into devices that convert analog audio signals to digital for computer processing and vice versa.
  • Digital mixing consoles: Used in professional audio equipment for signal processing.
  • Home theater systems: Enables high-fidelity audio in surround sound setups.
  • Gaming headsets: Provides clear audio communication and immersive sound effects.

Features:

  • High-resolution audio: Supports up to 24-bit audio resolution for detailed and nuanced sound reproduction.
  • Low power consumption: Optimized for battery-powered devices, extending battery life.
  • Stereo ADC and DAC: Features both analog-to-digital and digital-to-analog converters for versatile audio processing.
  • Integrated headphone amplifier: Provides amplification for direct connection to headphones.
  • Flexible input/output options: Offers various input and output configurations for different audio sources and destinations.

Benefits:

  • Superior audio quality: Delivers clear and accurate audio reproduction, enhancing the listening experience.
  • Extended battery life: Low power consumption allows for longer use in portable devices.
  • Versatile integration: Compatible with a wide range of audio systems and devices.
  • Simplified design: Integrated features reduce the need for external components, simplifying circuit design.
  • Reliable performance: Designed for stable and consistent operation in demanding audio environments.

Additional Details:

The CS4272-DZ operates with a supply voltage typically around 3.3V. It supports sampling rates up to 192 kHz, ensuring high-fidelity audio capture and playback. The device includes digital volume control, mute functions, and various other control features accessible through a standard I2C or SPI interface. The signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N) specifications are optimized for professional audio performance. The package type is typically a small surface-mount package, allowing for compact integration in various applications. The CS4272-DZ also features advanced power management capabilities, including sleep modes and power-down options, to further minimize power consumption when not in use. It is designed to meet stringent audio quality standards and provide a reliable solution for demanding audio applications.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess