EN
  • EN
  • DE

CS42438B-DMZ

Part No CS42438B-DMZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821014-CS42438B-DMZ
Ultra Librarian 3D Model Ultra Librarian CS42438B-DMZ CAD Model

Description

The CS42438B-DMZ is a high-performance, low-cost 24-bit, 192 kHz 8-channel CODEC. It is designed by Cirrus Logic Inc. It is suitable for a wide range of audio applications requiring high-quality audio conversion.

Applications

  • A/V Receivers
  • DVD Recorders
  • Mixing Consoles
  • Effects Processors
  • Automotive Audio Systems
  • Digital Audio Workstations (DAWs)

Features

  • High-Performance CODEC: 24-bit resolution with up to 192 kHz sampling rate, ensuring high-fidelity audio conversion.
  • 8-Channel Capability: Supports up to 8 channels of audio input and output, suitable for multi-channel audio systems.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and power-sensitive applications.
  • Multi-bit Delta-Sigma Modulators: Utilizes advanced delta-sigma modulators for wide dynamic range and low distortion.
  • Digital Volume Control: Provides precise digital volume control for each channel, allowing for accurate audio level adjustments.
  • On-Chip Oscillator: Integrated oscillator simplifies system design and reduces external component count.
  • Flexible Audio Interface: Supports multiple audio interface formats, including I2S and TDM, offering versatility in system integration.
  • Advanced Muting Circuitry: Incorporates advanced muting circuitry to eliminate unwanted noise during power-up and power-down sequences.

Benefits

  • Superior Audio Quality: Delivers exceptional audio performance with high resolution and low distortion.
  • Versatile Application: Suitable for a wide range of audio applications, from consumer electronics to professional audio equipment.
  • Simplified System Design: Integrated features such as the on-chip oscillator and flexible audio interface simplify system design and reduce component count.
  • Power Efficiency: Low power consumption makes it ideal for portable and energy-conscious applications.
  • Reliable Performance: Designed for robust and reliable operation in demanding audio environments.

Additional Details

The CS42438B-DMZ operates with a power supply voltage of 3.3V or 5V. It is available in a small form factor package, making it easy to integrate into various system designs. The device also features comprehensive control registers for configuring various parameters, such as volume levels, muting, and audio interface format. These registers can be accessed via a standard serial interface.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess