EN
  • EN
  • DE

CS4217-KL

Part No CS4217-KL
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002765-CS4217-KL
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS4217-KL CAD Model

Description

The CS4217-KL is an integrated audio codec from Cirrus Logic, designed for a wide range of applications requiring high-quality audio processing. As part of Cirrus Logic's extensive line of audio solutions, the CS4217-KL offers a combination of analog-to-digital (ADC) and digital-to-analog (DAC) converters, along with various audio processing capabilities, making it suitable for consumer electronics, professional audio equipment, and automotive audio systems.

Applications:

  • Consumer Electronics: Used in audio playback and recording devices such as MP3 players, portable recorders, and home theater systems.
  • Professional Audio Equipment: Employed in mixing consoles, audio interfaces, and digital audio workstations (DAWs).
  • Automotive Audio Systems: Integrated into in-car entertainment systems to provide high-fidelity audio playback and hands-free communication capabilities.
  • Communication Devices: Incorporated into VoIP (Voice over Internet Protocol) phones and conferencing systems for clear voice transmission.
  • Gaming Consoles: Utilized for immersive audio experiences and voice communication features.

Features:

  • Integrated ADC and DAC: Provides high-resolution analog-to-digital and digital-to-analog conversion for pristine audio quality.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Multiple Audio Inputs and Outputs: Supports various audio interfaces, including line-in, microphone input, and headphone output.
  • Advanced Audio Processing: Offers features such as equalization, noise reduction, and surround sound decoding to enhance audio performance.
  • Digital Volume Control: Enables precise adjustment of audio levels without introducing distortion.
  • I2S/PCM Interface: Compatible with standard digital audio interfaces for seamless integration with other audio components.
  • Sample Rate Support: Supports a wide range of sample rates, ensuring compatibility with various audio formats.

Benefits:

  • High-Quality Audio: Delivers exceptional audio fidelity with low noise and distortion, enhancing the listening experience.
  • Versatile Functionality: Suitable for a broad spectrum of audio applications, offering flexibility in design and implementation.
  • Low Power Operation: Minimizes power consumption, making it ideal for battery-powered devices.
  • Compact Size: Enables integration into space-constrained designs, reducing the overall product footprint.
  • Easy Integration: Simplifies the design process with its standard interfaces and comprehensive documentation.

Additional Details:

The CS4217-KL typically supports sample rates up to 192 kHz and bit depths up to 24 bits, providing high-resolution audio performance. It often includes integrated headphone amplifiers to drive various headphone impedances. The specific specifications may vary depending on the exact configuration and implementation within a particular product. Refer to the Cirrus Logic datasheet for the CS4217-KL for detailed electrical characteristics, pinout diagrams, and application notes.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3829 $76.1487
6+ $20.8270 $124.9620
9+ $20.1762 $181.5858
12+ $19.5253 $234.3036
16+ $18.8745 $301.9920
21+ $16.9219 $355.3599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess