EN
  • EN
  • DE

CS4210-CNZR

Part No CS4210-CNZR
Manufacturer Cirrus Logic Inc.
Catalog Custom Parts (B - D)
Description IC Low Power Hd Audio Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1135772-CS4210-CNZR
Categories Custom Parts
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4210-CNZR CAD Model

Description

The CS4210-CNZR is an integrated audio codec manufactured by Cirrus Logic. This chip is designed for high-performance audio applications, offering a combination of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to handle both audio input and output.

Applications

  • Motherboards
  • Sound cards
  • Home theater systems
  • Audio interfaces
  • Set-top boxes

Features

  • Integrated ADCs and DACs
  • Supports high sample rates and bit depths
  • Low power consumption
  • Multiple input and output channels
  • Built-in headphone amplifier

Benefits

  • Provides high-fidelity audio reproduction
  • Reduces power consumption in audio systems
  • Offers flexibility in audio channel configuration
  • Simplifies audio system design
  • Enhanced audio output for headphones

Additional Details

The CS4210-CNZR supports various audio formats and interfaces, including I2S and AC'97. The precise specifications, such as the number of channels, sample rates, and bit depths, should be verified in the datasheet. This codec is often used in applications requiring clear and accurate audio reproduction. It is typically available in a surface-mount package. Always consult the official datasheet for the most accurate and up-to-date information regarding electrical characteristics, application circuits, and handling instructions.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
UTC
Lowest to $0.3269
TE Connectivity
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Hewlett Packard
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess