EN
  • EN
  • DE

CS4206BCNZR

Part No CS4206BCNZR
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003961-CS4206BCNZR
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS4206BCNZR CAD Model

Description

The CS4206BCNZR is a high-performance audio codec manufactured by Cirrus Logic Inc. It's designed for a variety of audio applications, providing analog-to-digital (ADC) and digital-to-analog (DAC) conversion, along with other audio processing features. This codec is known for its low power consumption and high audio fidelity.

Applications

  • Laptops and Notebooks
  • Desktop PCs
  • Audio interfaces
  • Gaming Consoles
  • Multimedia devices

Features

  • High-resolution audio conversion (ADC and DAC)
  • Low power consumption
  • Multiple input and output channels
  • Integrated headphone amplifier
  • Advanced audio processing capabilities (e.g., EQ, noise reduction)

Benefits

  • High-quality audio playback and recording
  • Extended battery life in portable devices
  • Flexible audio routing and configuration
  • Direct drive of headphones without external amplifiers
  • Enhanced audio experience through advanced processing

Specifications

The CS4206BCNZR audio codec generally includes the following specifications:

  • ADC Resolution: Up to 24-bit.
  • DAC Resolution: Up to 24-bit.
  • Sampling Rate: Up to 192 kHz.
  • SNR (Signal-to-Noise Ratio): Typically >100 dB for DAC and ADC.
  • THD+N (Total Harmonic Distortion + Noise): Typically
  • Power Supply: Typically 3.3V and 1.8V.
  • Package: QFN (Quad Flat No-Leads) package.

The Cirrus Logic CS4206BCNZR is a versatile audio codec suitable for a wide range of applications, offering high-fidelity audio performance and low power consumption.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess