EN
  • EN
  • DE

CS3318-DQZ

Part No CS3318-DQZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820998-CS3318-DQZ
Ultra Librarian 3D Model Ultra Librarian CS3318-DQZ CAD Model

Description

The CS3318-DQZ, manufactured by Cirrus Logic, is a high-performance, low-power audio codec designed for portable audio applications. This device integrates multiple audio processing functions into a single chip, making it ideal for smartphones, tablets, and other mobile devices.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Bluetooth speakers
  • Gaming consoles

Features

  • High-performance stereo audio codec
  • Integrated headphone amplifier
  • Low power consumption
  • Advanced noise reduction
  • 3D audio enhancement
  • Digital audio processing (DSP) capabilities
  • I2S and PCM audio interfaces
  • Small package size

Benefits

  • Superior audio quality
  • Extended battery life
  • Enhanced listening experience
  • Reduced board space
  • Simplified system design
  • Lower system cost

Additional Details

The CS3318-DQZ incorporates a high-performance stereo DAC and ADC, providing excellent audio fidelity. The integrated headphone amplifier delivers clean and powerful audio output to headphones or external speakers. The low power consumption of the device extends battery life in portable applications. Advanced noise reduction algorithms minimize unwanted background noise, improving the clarity of audio playback and recording. The 3D audio enhancement feature creates an immersive listening experience. The integrated DSP capabilities allow for custom audio processing algorithms to be implemented. The I2S and PCM audio interfaces provide flexible connectivity to other audio components. The small package size minimizes board space requirements.

The device is designed to be compatible with a wide range of audio sources and formats. It supports various sampling rates and bit depths. The integrated volume control and mute functions provide convenient control over audio output. The device also includes built-in protection circuits to prevent damage from overvoltage and electrostatic discharge (ESD).

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9376 $79.8752
4+ $32.7697 $131.0788
6+ $31.7452 $190.4712
8+ $30.7218 $245.7744
10+ $29.6974 $296.9740
14+ $26.6251 $372.7514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess