EN
  • EN
  • DE

DEM9PTI

Part No DEM9PTI
Manufacturer Cinch Connectivity Solutions
Catalog D - SUB, D - SHAPED connectors
Description DSUB 9 M PCB R/A G30 TIN IND
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions
Series 1
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -65°C ~ 125°C
Current Rating 5A
Color Green
Contact Form Machined
Housing Material Diallyl Phthalate (DAP), Glass Filled
Contact Material Brass
Win Source Part Number 766358-DEM9PTI
Popularity Medium
Supply and Demand Status Limited
Family Name DEM
Introduction Date September 09, 2002
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DEM9PTI CAD Model

Description

The Cinch Connectivity Solutions 1 series DEM9PTI connector is designed for use in signal connections.

  • Connector Type: Plug, Male Pins
  • Positions: 9
  • Rows: 2
  • Termination: Solder Cup
  • Contact Type: Signal
  • Current Rating: 5A
  • Material: Diallyl Phthalate and Glass-Filled
  • Material Flammability: UL94 V-0
  • Mounting: Free Hanging (In-Line)
  • Shell Material: Steel, Tin-Plated
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess