EN
  • EN
  • DE

415-0071-MM500

Part No 415-0071-MM500
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Cables (RF)
Description CBL ASSY SMA-MMCX RG316 19.69" / Cable Assembly Coaxial SMA to MMCX RG-316 19.69" (500.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Coaxial Cables (RF)
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Style SMA to MMCX
1st Connector SMA Jack
2nd Connector MMCX Plug
1st Contact Gender Female
2nd Contact Gender Male
Length 19.69" (500.00mm)
Cable Type RG-316
Cable Impedance 50 Ohms
Connector Impedance 50 Ohms
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color White
Features Shielded
Base Product Number 415-0071
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.20.0000
Other Names J10362
Standard Package 1
Win Source Part Number 1179902-415-0071-MM500
Ultra Librarian 3D Model Ultra Librarian 415-0071-MM500 CAD Model

Description

The Cinch Connectivity Solutions Johnson 1179902-415-0071-MM500 is a cable assembly that falls under the category of coaxial cables (RF).

  • Cable Type: RG-316
  • Frequency Max: 6 GHz
  • Cable Length: 19.69" (500.00mm)
  • Style: SMA to MMCX
  • First Connector: SMA Jack
  • Second Connector: MMCX Plug
  • Alternative Parts: 415-0071-MM500
  • HTSUS: 8544.20.0000
  • First Contact Gender: Female
  • Second Contact Gender: Male
  • Cable Impedance: 50 Ohms
  • Overall Impedance: 50 Ohms
  • Connector Impedance: 50 Ohms
  • Manufacturer: Cinch Connectivity Solutions Johnson

You May Also Be Interested in

Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess