The LMX2470SLEX/NOPB from Texas Instruments is a high-performance integrated circuit designed for RF and wireless applications. Part of the LMX series, known for high quality and performance, this device is a dual frequency synthesizer system suitable for wireless communication systems, satellite communications, and radar systems.
Main Features:
- Low-Frequency Synthesizer: Operates in the 500 MHz to 1.1 GHz range.
- High-Frequency Synthesizer: Operates in the 1.1 GHz to 2.5 GHz range.
- High Level of Integration: Integrates two PLLs, two VCOs, and two programmable counters into a single chip.
- Digital Lock Detect Function: Provides clear indication of PLL lock status.
- Package: Compact, surface-mount package.
- Supply Voltage: 3.0 V to 3.6 V.
- Low Power Consumption: Suitable for battery-powered devices.
In conclusion, the LMX2470SLEX/NOPB from Texas Instruments is a versatile, high-performance frequency synthesizer offering a wide frequency range, high level of integration, and useful features for various wireless communication applications.