EN
  • EN
  • DE

415-0003-MM500

Part No 415-0003-MM500
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Cables (RF)
Description CBL ASSY SMB PLUG RG316 19.69" / Cable Assembly Coaxial SMB to SMB RG-316 19.69" (500.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Coaxial Cables (RF)
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Style SMB to SMB
1st Connector SMB Plug
2nd Connector SMB Plug
1st Contact Gender Female
2nd Contact Gender Female
Length 19.69" (500.00mm)
Cable Type RG-316
Cable Impedance 50 Ohms
Connector Impedance 50 Ohms
Overall Impedance 50 Ohms
Frequency - Max 4 GHz
Color Copper
Features Shielded
Base Product Number 415-0003
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.20.0000
Other Names J10244
Standard Package 1
Win Source Part Number 1184110-415-0003-MM500
Ultra Librarian 3D Model Ultra Librarian 415-0003-MM500 CAD Model

Description

The Cinch Connectivity Solutions Johnson 1184110-415-0003-MM500 is a coaxial cable assembly that is designed for use in various RF applications. It has an SMB plug as the 1st connector and an SMB plug as the 2nd connector. The cable has an impedance of 50 Ohms and a length of 19.69" (500.00mm). It has a frequency range of up to 4 GHz and is suitable for use with RG-316 cable type. The 1184110-415-0003-MM500 is available in bulk packaging.

You May Also Be Interested in

TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725
Hirose Electric Co Ltd
CBL MS-156 PLUG-SMA JACK 300MM
Lowest to $0.6722
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess