EN
  • EN
  • DE

142-0701-631

Part No 142-0701-631
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN SMA JACK STR 50 OHM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Status Active
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder Cup
Shield Termination Solder
Impedance 50 Ohm
Mounting Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Maximum Input Frequency 18GHz
Housing Color Gold
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C to 165°C
Center Contact Material Beryllium Copper
Voltage Rating 335V
Mating Cycles 500
Win Source Part Number 038787-142-0701-631
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 142-0701-631 CAD Model

Description

Product Overview

The 142-0701-631 offers a unique balance of innovation, efficiency, and versatility. It is designed for projects that require both cutting-edge technology and consistent reliability.

Features and Benefits

  • Innovative design: Incorporates the latest technological advancements for superior performance.
  • Efficiency: Optimized for energy-saving operations without compromising output.
  • Flexibility: Easily adaptable to varying technological environments and applications.

Applications

  • Renewable energy systems
  • Smart home devices
  • Research and development labs
  • High-tech manufacturing

Ideal for futuristic projects, the 142-0701-631 harmonizes state-of-the-art features with tried-and-tested reliability.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
LEMO
CONN SOCKET CONTACT CRIMP / Socket Contact Coax Crimp
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Hirose Electric Co Ltd
CONN MEASURE PROBE FOR MS-180 / Connector Measurement Probe For MS-180 Receptacles
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess