EN
  • EN
  • DE

CH7011A-T

Part No CH7011A-T
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820401-CH7011A-T
Ultra Librarian 3D Model Ultra Librarian CH7011A-T CAD Model

Description

The CH7011A-T is a display controller integrated circuit manufactured by Chrontel. It is primarily designed to encode digital graphics data into analog video signals, enabling the connection of digital devices to analog displays. This device is often used in embedded systems, set-top boxes, and other applications requiring video output.

Applications

  • Embedded systems with analog video output requirements
  • Set-top boxes
  • DVD players
  • Security systems (CCTV)
  • Industrial display systems

Features

  • Digital-to-Analog Converter (DAC): Converts digital video data to analog RGB signals.
  • NTSC/PAL Encoder: Supports both NTSC and PAL video standards.
  • Macrovision copy protection support: Implements anti-piracy measures.
  • I2C interface: Allows for configuration and control.
  • Low power consumption: Suitable for portable devices.
  • Supports various display resolutions.
  • Composite and S-Video outputs.

Benefits

  • Enables connection of digital devices to analog displays.
  • Provides high-quality video output.
  • Reduces system cost by integrating multiple functions into a single chip.
  • Simplifies system design with its compact form factor and standard interfaces.
  • Protects content from unauthorized copying with Macrovision support.

Technical Specifications

The CH7011A-T operates from a 3.3V power supply. It typically supports resolutions up to 1024x768. The specific video output formats and control parameters are configurable through the I2C interface. It is commonly available in a small surface-mount package. For precise specifications, including timing characteristics, power consumption, and package dimensions, refer to the official Chrontel datasheet.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess