The CEU1710 is an N-Channel enhancement mode power MOSFET manufactured by Chino-Excel. It is designed for efficient power switching applications, providing low on-resistance and fast switching speeds. This makes it suitable for a range of power management and control tasks. Since it's an end-of-life (EOL) product, it's crucial to consider suitable replacements for new designs.
Applications:
- DC-DC Converters: Used for voltage regulation and conversion.
- Power Supplies: Designed for use in switched-mode power supplies (SMPS).
- Motor Control: Driving and controlling DC motors in various systems.
- LED Lighting: Efficiently powering and controlling LED lighting setups.
Features:
- N-Channel MOSFET: Suitable for low-side switching applications.
- Enhancement Mode: Requires a positive gate-source voltage to turn on.
- Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
- Fast Switching Speed: Facilitates efficient high-frequency operation.
Benefits:
- Improved Efficiency: Low RDS(on) reduces power dissipation, enhancing overall efficiency.
- Simplified Drive: N-Channel configuration simplifies gate drive requirements.
- Reduced Heat: Efficient switching reduces heat generation, improving reliability.
- Compact Design: Smaller package sizes allow for increased power density.
The CEU1710 is generally available in surface-mount packages like TO-252, enabling automated assembly processes. Specifications typically include drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and RDS(on) value at particular gate voltages. It's important to consult the manufacturer's datasheet for precise operating conditions. Considering its EOL status, designers should carefully evaluate alternative devices for sustained product viability. Its efficient switching characteristics make it well-suited for high-frequency power conversion in various applications.