EN
  • EN
  • DE

CEP6426

Part No CEP6426
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chino-Excel
Win Source Part Number 1161202-CEP6426
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEP6426 CAD Model

Description

The CEP6426 is an N-Channel enhancement mode power MOSFET from Chino-Excel. This MOSFET is designed for high-efficiency switching applications, offering a low on-resistance and fast switching speeds. It is suitable for a wide range of power management and control applications. The CEP6426 being an end-of-life (EOL) product, engineers must find replacement options when creating new products.

Applications:

  • Synchronous Rectification: Improving efficiency in DC-DC converters.
  • Power Management in Portable Devices: Efficient power switching in battery-powered applications.
  • Motor Control: Driving small to medium-sized DC motors.
  • LED Lighting: Powering and controlling LED lighting systems.

Features:

  • N-Channel MOSFET: Suitable for low-side switching applications.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, enhancing overall efficiency.
  • Simplified Drive Circuitry: N-Channel configuration simplifies gate drive requirements.
  • Reduced Heat Generation: Efficient switching reduces heat, improving reliability.
  • Compact Design: Smaller package options allow for higher power density.

The CEP6426 is typically available in surface-mount packages, such as TO-252 or similar, which facilitates automated assembly. Key specifications include drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and RDS(on) at specific gate voltages. It is essential to consult the manufacturer's datasheet for precise operating parameters. Due to its EOL status, careful consideration should be given to alternative devices for long-term product support. The device's ability to handle significant current with low losses makes it a useful component in power supply designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess