EN
  • EN
  • DE

CEP30P03

Part No CEP30P03
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chino-Excel
Win Source Part Number 1161188-CEP30P03
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CEP30P03 CAD Model

Description

The CEP30P03 is a P-Channel enhancement mode power MOSFET from Chino-Excel. This device is designed for applications requiring efficient power switching, typically in low voltage applications. Its characteristics make it suitable for load switching, power management, and motor control. Being an end-of-life (EOL) product, it's essential to consider replacements or alternatives for new designs. The device offers a good balance between on-resistance and gate charge, making it suitable for various power management tasks.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Load Switching: Controlling power to various loads within electronic systems.
  • Power Management: Optimizing power consumption in battery-operated devices.
  • Motor Control: Low-power motor control applications.

Features:

  • P-Channel MOSFET: Allows for simpler high-side switching configurations.
  • Enhancement Mode: Requires a gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Simplified Design: P-Channel configuration simplifies high-side switching implementations.
  • Reduced Heat Generation: Efficient switching minimizes heat generation, improving reliability.
  • Compact Size: Allows for miniaturization of electronic devices.

The CEP30P03 typically comes in a surface-mount package, such as a TO-252 or similar, facilitating automated assembly and compact designs. While specific detailed electrical characteristics may vary based on the manufacturer's datasheet, typical specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and RDS(on) value at specific gate voltages. It's crucial to consult the datasheet for precise operating conditions and limitations. Given its EOL status, designers should carefully evaluate the long-term availability and consider appropriate replacement devices to ensure product longevity. Because of it being a P-Channel MOSFET, it is often used for high side switching in DC-DC conversion applications, and can be used in battery management systems.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess