The CEB50P03 is a P-Channel enhancement mode power MOSFET from Chino-Excel. It's designed for power management and switching applications where a P-channel device is needed. Its key characteristics are its low on-resistance and ability to handle significant current, making it useful in various electronic circuits.
Applications
- Load switching
- Power management in portable devices
- Battery management systems
- DC-DC converters
- Reverse polarity protection
Features
- P-Channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
- RoHS compliant
Benefits
- Efficient power switching with minimal losses
- Reduced heat dissipation
- Simplified drive circuitry
- Improved system efficiency
- Reliable performance in demanding applications
Technical Specifications (Typical)
Typical specifications for a CEB50P03-type MOSFET include:
- Drain-Source Voltage (VDS): -30V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): -50A (package and temperature dependent)
- On-Resistance (RDS(on)): Typically in the range of 8-15 mΩ at VGS = -10V (Check datasheet)
- Gate Charge (Qg): Dependent on manufacturer
- Operating Temperature: -55°C to +175°C
Always refer to the manufacturer's datasheet for definitive specifications and application guidelines to ensure the correct and safe operation of the device.