EN
  • EN
  • DE

BUK7107-55AIE,118

Part No BUK7107-55AIE,118
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description NEXPERIA BUK7107 - N-CHANNEL TRE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 116 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4500 pF @ 25 V
FET Feature Current Sensing
Power Dissipation (Max) 272W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package D2PAK
Case / Package TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1495112-BUK7107-55AIE,118
Ultra Librarian 3D Model Ultra Librarian BUK7107-55AIE,118 CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 600V 30.8A TO220
Need more? Email Us
Nexperia USA Inc.
NEXPERIA BUK7107 - N-CHANNEL TRE
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 500V 10A TO3P
Need more? Email Us
ON Semiconductor
MOSFET N-CH 40V 90A DPAK
Need more? Email Us
Infineon Technologies
MOSFET N-CH 60V 5.8A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 75V 520A PLUS247-3
Need more? Email Us
IXYS
MOSFET N-CH 200V 70A TO268
Need more? Email Us
Microchip Technology
MOSFET N-CH 600V 70A ISOTOP
Need more? Email Us
IXYS
MOSFET N-CH 150V 180A PLUS247-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess