The TFL0603T-2N0B-S is a thin film inductor manufactured by Chilisin. This inductor is designed for high-frequency applications where small size and precision are crucial. It's commonly employed in RF circuits, wireless communication devices, and impedance matching networks. The inductor's precise construction and excellent electrical characteristics contribute to optimal performance in demanding applications.
Applications:
- RF circuits
- Wireless communication devices (smartphones, tablets)
- Impedance matching networks
- High-frequency filters
- Low Noise Amplifiers (LNAs)
Features:
- Small size (0603 package)
- High Q factor
- Tight tolerance
- Excellent self-resonant frequency (SRF)
- Thin film construction
Benefits:
- Compact size allows for high-density circuit design and miniaturization.
- High Q factor minimizes signal loss, enhancing circuit efficiency and performance.
- Tight tolerance ensures consistent and predictable behavior across different units.
- Excellent SRF enables effective operation in high-frequency environments.
- Thin film construction provides stable and reliable performance, ensuring long-term durability.
Technical Specifications:
The TFL0603T-2N0B-S features an inductance value of 2.0 nH. Its inductance tolerance is typically ±0.1 nH or ±2%, whichever is greater, ensuring high precision. The Q factor is generally greater than 20 at its specified test frequency, minimizing signal losses. The self-resonant frequency typically exceeds 4 GHz, making it suitable for high-frequency applications. Encased in a compact 0603 package (0.6 x 0.3 mm), it supports high-density mounting on PCBs. The inductor is designed to handle a rated current suitable for various circuit requirements, typically in the tens of milliamps.