The SSL0804T-221M-N is a shielded power inductor designed for use in DC-DC converters and power supply circuits. It offers a compact size and high current handling capability, making it suitable for space-constrained applications. The shielded construction minimizes electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies
- Notebook computers
- Portable devices
- LED lighting
Features
- Shielded construction for low EMI
- High current handling capability
- Compact size
- Low DC resistance
- Operating temperature: -40°C to +125°C
Benefits
- Reduces electromagnetic interference, improving system performance
- Handles high currents without saturation
- Saves board space
- Minimizes power loss
Technical Specifications
The SSL0804T-221M-N has an inductance value of 220 μH. The DC resistance is typically 0.7 ohms. The saturation current is typically 0.8 A. The shielded construction helps minimize radiated emissions. Chilisin employs advanced manufacturing techniques to ensure high quality and reliability.
This power inductor is designed to provide efficient and reliable performance in power supply applications. Its shielded construction, high current capability and compact size make it ideal for space-constrained and EMI-sensitive applications.